Capital Lighting, Inc. SL901163 Exterior -Post/Pier Head 399271

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 10.63 Product Name: Three Light Outdoor Post Lantern UPC: 020389005212 Category: Outdoor Post Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 10.63 Product Name: Three Light Outdoor Post Lantern UPC: 020389005212 Category: Outdoor Post Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL901163 Exterior -Post/Pier Head - 399271 - Capital Lighting, Inc.
Columbus, OH, USA
SL901163 Exterior -Post/Pier Head
399271
SL901163 Exterior -Post/Pier Head 399271
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Bronze Weight: 10.63 Product Name: Three Light Outdoor Post Lantern UPC: 020389005212 Category: Outdoor Post Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Bronze
Weight: 10.63
Product Name: Three Light Outdoor Post Lantern
UPC: 020389005212
Category: Outdoor Post Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399271
Product Name SL901163 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details