Capital Lighting, Inc. SL922563 Exterior -Wall Mount 399247

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Outdoor Wall Lantern UPC: 020389005274 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Outdoor Wall Lantern UPC: 020389005274 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL922563 Exterior -Wall Mount - 399247 - Capital Lighting, Inc.
Columbus, OH, USA
SL922563 Exterior -Wall Mount
399247
SL922563 Exterior -Wall Mount 399247
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Bronze Weight: 6.13 Product Name: One Light Outdoor Wall Lantern UPC: 020389005274 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Bronze
Weight: 6.13
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005274
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399247
Product Name SL922563 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details