Capital Lighting, Inc. SL92257 Exterior -Wall Mount 399244

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.13 Product Name: One Light Outdoor Wall Lantern UPC: 020389005281 Category: Outdoor Wall Lantern Glass: Clear
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.13 Product Name: One Light Outdoor Wall Lantern UPC: 020389005281 Category: Outdoor Wall Lantern Glass: Clear

Suppliers

Company
Product
Description
Supplier Links
SL92257 Exterior -Wall Mount - 399244 - Capital Lighting, Inc.
Columbus, OH, USA
SL92257 Exterior -Wall Mount
399244
SL92257 Exterior -Wall Mount 399244
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 21.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.13 Product Name: One Light Outdoor Wall Lantern UPC: 020389005281 Category: Outdoor Wall Lantern Glass: Clear

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 21.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.13
Product Name: One Light Outdoor Wall Lantern
UPC: 020389005281
Category: Outdoor Wall Lantern
Glass: Clear

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399244
Product Name SL92257 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details