Capital Lighting, Inc. 190015117 Sconces-Single Glass 399196

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 2.37 Product Name: One Light Bath Fixture UPC: 020389200327 Category: Bath Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 2.37 Product Name: One Light Bath Fixture UPC: 020389200327 Category: Bath Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190015117 Sconces-Single Glass - 399196 - Capital Lighting, Inc.
Columbus, OH, USA
190015117 Sconces-Single Glass
399196
190015117 Sconces-Single Glass 399196
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 8.50 Extension: 7.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 2.37 Product Name: One Light Bath Fixture UPC: 020389200327 Category: Bath Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 8.50
Extension: 7.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 2.37
Product Name: One Light Bath Fixture
UPC: 020389200327
Category: Bath
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399196
Product Name 190015117 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details