Capital Lighting, Inc. 190060719 Mini Pendants-Rod 399189

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Product Name: One Light Pendant UPC: 020389201195 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Product Name: One Light Pendant UPC: 020389201195 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190060719 Mini Pendants-Rod - 399189 - Capital Lighting, Inc.
Columbus, OH, USA
190060719 Mini Pendants-Rod
399189
190060719 Mini Pendants-Rod 399189
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sienna Bronze Product Name: One Light Pendant UPC: 020389201195 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sienna Bronze
Product Name: One Light Pendant
UPC: 020389201195
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399189
Product Name 190060719 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details