Capital Lighting, Inc. 190065722 Pendants-Bowl Style 399185

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201270 Category: Pendant Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201270 Category: Pendant Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190065722 Pendants-Bowl Style - 399185 - Capital Lighting, Inc.
Columbus, OH, USA
190065722 Pendants-Bowl Style
399185
190065722 Pendants-Bowl Style 399185
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 23.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sable Bronze Product Name: One Light Pendant UPC: 020389201270 Category: Pendant Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 23.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sable Bronze
Product Name: One Light Pendant
UPC: 020389201270
Category: Pendant
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399185
Product Name 190065722 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2863962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 85mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details