Capital Lighting, Inc. 190019763 Bathroom Fixtures-Two Lights 399174

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 4.79 Product Name: Two Light Bath Fixture UPC: 020389200419 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 4.79 Product Name: Two Light Bath Fixture UPC: 020389200419 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190019763 Bathroom Fixtures-Two Lights - 399174 - Capital Lighting, Inc.
Columbus, OH, USA
190019763 Bathroom Fixtures-Two Lights
399174
190019763 Bathroom Fixtures-Two Lights 399174
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Painted Bronze Weight: 4.79 Product Name: Two Light Bath Fixture UPC: 020389200419 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Painted Bronze
Weight: 4.79
Product Name: Two Light Bath Fixture
UPC: 020389200419
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399174
Product Name 190019763 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details