Capital Lighting, Inc. 190021763 Bathroom Fixtures-Four Lights 399170

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 9.12 Product Name: Four Light Bath Fixture UPC: 020389200457 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 9.12 Product Name: Four Light Bath Fixture UPC: 020389200457 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190021763 Bathroom Fixtures-Four Lights - 399170 - Capital Lighting, Inc.
Columbus, OH, USA
190021763 Bathroom Fixtures-Four Lights
399170
190021763 Bathroom Fixtures-Four Lights 399170
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 9.25 Length 9.25 Extension: 8.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 9.12 Product Name: Four Light Bath Fixture UPC: 020389200457 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 9.25
Length 9.25
Extension: 8.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 9.12
Product Name: Four Light Bath Fixture
UPC: 020389200457
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399170
Product Name 190021763 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details