Capital Lighting, Inc. 190056117 Mini Pendants-Rod 399157

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3.56 Product Name: One Light Pendant UPC: 020389201102 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3.56 Product Name: One Light Pendant UPC: 020389201102 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190056117 Mini Pendants-Rod - 399157 - Capital Lighting, Inc.
Columbus, OH, USA
190056117 Mini Pendants-Rod
399157
190056117 Mini Pendants-Rod 399157
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3.56 Product Name: One Light Pendant UPC: 020389201102 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 3.56
Product Name: One Light Pendant
UPC: 020389201102
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399157
Product Name 190056117 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details