Capital Lighting, Inc. 190058763 Pendants-Bowl Style 399150

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 8.18 Product Name: Three Light Pendant UPC: 020389201157 Category: Pendant Glass: Etched Swirl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 8.18 Product Name: Three Light Pendant UPC: 020389201157 Category: Pendant Glass: Etched Swirl

Suppliers

Company
Product
Description
Supplier Links
190058763 Pendants-Bowl Style - 399150 - Capital Lighting, Inc.
Columbus, OH, USA
190058763 Pendants-Bowl Style
399150
190058763 Pendants-Bowl Style 399150
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Weight: 8.18 Product Name: Three Light Pendant UPC: 020389201157 Category: Pendant Glass: Etched Swirl

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Weight: 8.18
Product Name: Three Light Pendant
UPC: 020389201157
Category: Pendant
Glass: Etched Swirl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399150
Product Name 190058763 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details