Capital Lighting, Inc. 190053217 Mini Pendants-Rod 399121

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.69 Product Name: One Light Pendant UPC: 020389201041 Category: Pendant Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.69 Product Name: One Light Pendant UPC: 020389201041 Category: Pendant Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190053217 Mini Pendants-Rod - 399121 - Capital Lighting, Inc.
Columbus, OH, USA
190053217 Mini Pendants-Rod
399121
190053217 Mini Pendants-Rod 399121
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5.69 Product Name: One Light Pendant UPC: 020389201041 Category: Pendant Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5.69
Product Name: One Light Pendant
UPC: 020389201041
Category: Pendant
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399121
Product Name 190053217 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details