Capital Lighting, Inc. 190048722 Mid. Chandeliers-Glass Down 399105

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Chandelier UPC: 020389200976 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Chandelier UPC: 020389200976 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
190048722 Mid. Chandeliers-Glass Down - 399105 - Capital Lighting, Inc.
Columbus, OH, USA
190048722 Mid. Chandeliers-Glass Down
399105
190048722 Mid. Chandeliers-Glass Down 399105
PRODUCT DETAILS / SPECS Width/Dia: 26.50 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Product Name: Three Light Chandelier UPC: 020389200976 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 26.50
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Product Name: Three Light Chandelier
UPC: 020389200976
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399105
Product Name 190048722 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details