Capital Lighting, Inc. 190071719 Flush Mounts-Bowl Style 399095

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Ceiling Fixture UPC: 020389201379 Category: Ceiling Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Ceiling Fixture UPC: 020389201379 Category: Ceiling Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
190071719 Flush Mounts-Bowl Style - 399095 - Capital Lighting, Inc.
Columbus, OH, USA
190071719 Flush Mounts-Bowl Style
399095
190071719 Flush Mounts-Bowl Style 399095
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Ceiling Fixture UPC: 020389201379 Category: Ceiling Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Ceiling Fixture
UPC: 020389201379
Category: Ceiling
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399095
Product Name 190071719 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details