Capital Lighting, Inc. SL804015 Mid. Chandeliers-Glass Down 399088

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 11.86 Product Name: Three Light Chandelier UPC: 020389201966 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 11.86 Product Name: Three Light Chandelier UPC: 020389201966 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL804015 Mid. Chandeliers-Glass Down - 399088 - Capital Lighting, Inc.
Columbus, OH, USA
SL804015 Mid. Chandeliers-Glass Down
399088
SL804015 Mid. Chandeliers-Glass Down 399088
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 11.86 Product Name: Three Light Chandelier UPC: 020389201966 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 11.86
Product Name: Three Light Chandelier
UPC: 020389201966
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399088
Product Name SL804015 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details