Capital Lighting, Inc. SL72044 Bathroom Fixtures-Four Lights 399080

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.78 Product Name: Four Light Bath Fixture UPC: 020389005762 Category: Bath Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.78 Product Name: Four Light Bath Fixture UPC: 020389005762 Category: Bath Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL72044 Bathroom Fixtures-Four Lights - 399080 - Capital Lighting, Inc.
Columbus, OH, USA
SL72044 Bathroom Fixtures-Four Lights
399080
SL72044 Bathroom Fixtures-Four Lights 399080
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 8.50 Length 8.50 Extension: 9.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 7.78 Product Name: Four Light Bath Fixture UPC: 020389005762 Category: Bath Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 8.50
Length 8.50
Extension: 9.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 7.78
Product Name: Four Light Bath Fixture
UPC: 020389005762
Category: Bath
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399080
Product Name SL72044 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details