Capital Lighting, Inc. PL901063 Exterior -Post/Pier Head 399011

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005069 Category: Outdoor Post Lantern Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005069 Category: Outdoor Post Lantern Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
PL901063 Exterior -Post/Pier Head - 399011 - Capital Lighting, Inc.
Columbus, OH, USA
PL901063 Exterior -Post/Pier Head
399011
PL901063 Exterior -Post/Pier Head 399011
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.50 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Painted Bronze Weight: 5.92 Product Name: One Light Outdoor Post Lantern UPC: 020389005069 Category: Outdoor Post Lantern Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.50
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Painted Bronze
Weight: 5.92
Product Name: One Light Outdoor Post Lantern
UPC: 020389005069
Category: Outdoor Post Lantern
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 399011
Product Name PL901063 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details