Capital Lighting, Inc. P629-084 Sconces-Pocket 397736

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Extension: 5 Bulb Type: E26 Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce UPC: 874944007728 Category: Wall Sconce Glass: Chocolate Mousse
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Extension: 5 Bulb Type: E26 Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce UPC: 874944007728 Category: Wall Sconce Glass: Chocolate Mousse

Suppliers

Company
Product
Description
Supplier Links
P629-084 Sconces-Pocket - 397736 - Capital Lighting, Inc.
Columbus, OH, USA
P629-084 Sconces-Pocket
397736
P629-084 Sconces-Pocket 397736
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.75 Extension: 5 Bulb Type: E26 Qty: 1 Wattage: 100 Finish: Nickel Weight: 3.08 Product Name: One Light Wall Sconce UPC: 874944007728 Category: Wall Sconce Glass: Chocolate Mousse

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.75
Extension: 5
Bulb
Type: E26
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 3.08
Product Name: One Light Wall Sconce
UPC: 874944007728
Category: Wall Sconce
Glass: Chocolate Mousse

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397736
Product Name P629-084 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details