Capital Lighting, Inc. 93-9236 Lamps-Table Lamps 397369

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Roast Product Name: One Light Table Lamp UPC: 843558031184 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Roast Product Name: One Light Table Lamp UPC: 843558031184 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9236 Lamps-Table Lamps - 397369 - Capital Lighting, Inc.
Columbus, OH, USA
93-9236 Lamps-Table Lamps
397369
93-9236 Lamps-Table Lamps 397369
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 31.00 Length 31.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: French Roast Product Name: One Light Table Lamp UPC: 843558031184 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 31.00
Length 31.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: French Roast
Product Name: One Light Table Lamp
UPC: 843558031184
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397369
Product Name 93-9236 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details