Capital Lighting, Inc. 93-9245 Lamps-Table Lamps 397368

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558030897 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558030897 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9245 Lamps-Table Lamps - 397368 - Capital Lighting, Inc.
Columbus, OH, USA
93-9245 Lamps-Table Lamps
397368
93-9245 Lamps-Table Lamps 397368
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 37.00 Length 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bleached Wood Product Name: One Light Table Lamp UPC: 843558030897 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 37.00
Length 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bleached Wood
Product Name: One Light Table Lamp
UPC: 843558030897
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397368
Product Name 93-9245 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details