Capital Lighting, Inc. 93-9240 Lamps-Table Lamps 397363

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Product Name: One Light Table Lamp UPC: 843558031160 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Product Name: One Light Table Lamp UPC: 843558031160 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9240 Lamps-Table Lamps - 397363 - Capital Lighting, Inc.
Columbus, OH, USA
93-9240 Lamps-Table Lamps
397363
93-9240 Lamps-Table Lamps 397363
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 40.00 Length 40.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Gold Leaf Product Name: One Light Table Lamp UPC: 843558031160 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 40.00
Length 40.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Gold Leaf
Product Name: One Light Table Lamp
UPC: 843558031160
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397363
Product Name 93-9240 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details