Capital Lighting, Inc. 93-9270 Lamps-Table Lamps 397316

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Silver Product Name: One Light Table Lamp UPC: 843558030989 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Silver Product Name: One Light Table Lamp UPC: 843558030989 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
93-9270 Lamps-Table Lamps - 397316 - Capital Lighting, Inc.
Columbus, OH, USA
93-9270 Lamps-Table Lamps
397316
93-9270 Lamps-Table Lamps 397316
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.00 Length 36.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Imperial Silver Product Name: One Light Table Lamp UPC: 843558030989 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.00
Length 36.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Imperial Silver
Product Name: One Light Table Lamp
UPC: 843558030989
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 397316
Product Name 93-9270 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details