Capital Lighting, Inc. Lamps-Table Lamps 396819

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Light Grey Weight: 10 Product Name: Print Shade Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Light Grey Weight: 10 Product Name: Print Shade Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396819 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396819
Lamps-Table Lamps 396819
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Finish: Light Grey Weight: 10 Product Name: Print Shade Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Finish: Light Grey
Weight: 10
Product Name: Print Shade
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396819
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details