Capital Lighting, Inc. Lamps-Table Lamps 396555

Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Finish: Dusty Chrome Weight: 33 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Finish: Dusty Chrome Weight: 33 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396555 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396555
Lamps-Table Lamps 396555
PRODUCT DETAILS / SPECS Height: 37.50 Bulb Finish: Dusty Chrome Weight: 33 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 37.50
Bulb
Finish: Dusty Chrome
Weight: 33
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396555
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details