Capital Lighting, Inc. Lamps-Table Lamps 396537

Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Antique Brass Weight: 11.33 Product Name: Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Antique Brass Weight: 11.33 Product Name: Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396537 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396537
Lamps-Table Lamps 396537
PRODUCT DETAILS / SPECS Height: 30.50 Bulb Finish: Antique Brass Weight: 11.33 Product Name: Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 30.50
Bulb
Finish: Antique Brass
Weight: 11.33
Product Name: Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396537
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details