Capital Lighting, Inc. Lamps-Table Lamps 396287

Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Gold Faux Stone Weight: 12 Product Name: Gold Faux Stone Layered Table Lamp Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Gold Faux Stone Weight: 12 Product Name: Gold Faux Stone Layered Table Lamp Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Table Lamps - 396287 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Table Lamps
396287
Lamps-Table Lamps 396287
PRODUCT DETAILS / SPECS Height: 32.50 Bulb Finish: Gold Faux Stone Weight: 12 Product Name: Gold Faux Stone Layered Table Lamp Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 32.50
Bulb
Finish: Gold Faux Stone
Weight: 12
Product Name: Gold Faux Stone Layered Table Lamp
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396287
Product Name Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 30 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details