Capital Lighting, Inc. Lamps-Floor Lamps 396225

Description
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Finish: Amber/Brown Weight: 15 Product Name: Amber/Brown Ribbed Pendant Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Finish: Amber/Brown Weight: 15 Product Name: Amber/Brown Ribbed Pendant Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
Lamps-Floor Lamps - 396225 - Capital Lighting, Inc.
Columbus, OH, USA
Lamps-Floor Lamps
396225
Lamps-Floor Lamps 396225
PRODUCT DETAILS / SPECS Height: 61.50 Bulb Finish: Amber/Brown Weight: 15 Product Name: Amber/Brown Ribbed Pendant Category: Floor Lamps

PRODUCT DETAILS / SPECS
Height: 61.50
Bulb
Finish: Amber/Brown
Weight: 15
Product Name: Amber/Brown Ribbed Pendant
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396225
Product Name Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details