Capital Lighting, Inc. OZ1616C Flush Mounts-Bowl Style 396128

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Three Light Flush Mount UPC: 611728174418 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Three Light Flush Mount UPC: 611728174418 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
OZ1616C Flush Mounts-Bowl Style - 396128 - Capital Lighting, Inc.
Columbus, OH, USA
OZ1616C Flush Mounts-Bowl Style
396128
OZ1616C Flush Mounts-Bowl Style 396128
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 10 Product Name: Three Light Flush Mount UPC: 611728174418 Category: Flush Mount Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 10
Product Name: Three Light Flush Mount
UPC: 611728174418
Category: Flush Mount
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396128
Product Name OZ1616C Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details