Capital Lighting, Inc. MNR1615BN Flush Mounts-Bowl Style 396127

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176115 Category: Flush Mount Glass: Opal Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176115 Category: Flush Mount Glass: Opal Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
MNR1615BN Flush Mounts-Bowl Style - 396127 - Capital Lighting, Inc.
Columbus, OH, USA
MNR1615BN Flush Mounts-Bowl Style
396127
MNR1615BN Flush Mounts-Bowl Style 396127
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 7 Product Name: Three Light Flush Mount UPC: 611728176115 Category: Flush Mount Glass: Opal Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Flush Mount
UPC: 611728176115
Category: Flush Mount
Glass: Opal
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396127
Product Name MNR1615BN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details