Capital Lighting, Inc. TFNH2818VB Pendants-Bowl Style 396077

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 23 Product Name: Two Light Pendant UPC: 611728173923 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 23 Product Name: Two Light Pendant UPC: 611728173923 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TFNH2818VB Pendants-Bowl Style - 396077 - Capital Lighting, Inc.
Columbus, OH, USA
TFNH2818VB Pendants-Bowl Style
396077
TFNH2818VB Pendants-Bowl Style 396077
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 25.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Vintage Bronze Weight: 23 Product Name: Two Light Pendant UPC: 611728173923 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 25.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Vintage Bronze
Weight: 23
Product Name: Two Light Pendant
UPC: 611728173923
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 396077
Product Name TFNH2818VB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details