Capital Lighting, Inc. D2209 Lamps-Table Lamps 395923

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.36 Product Name: One Light Table Lamp UPC: 748119031842 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.36 Product Name: One Light Table Lamp UPC: 748119031842 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
D2209 Lamps-Table Lamps - 395923 - Capital Lighting, Inc.
Columbus, OH, USA
D2209 Lamps-Table Lamps
395923
D2209 Lamps-Table Lamps 395923
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 25.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 8.36 Product Name: One Light Table Lamp UPC: 748119031842 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 25.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 8.36
Product Name: One Light Table Lamp
UPC: 748119031842
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395923
Product Name D2209 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details