Capital Lighting, Inc. 72031-1 Lamps-Floor Lamps 395901

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 15 Product Name: One Light Floor Lamp UPC: 830335011729 Category: Floor Lamp Shipped Via: TRK
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 15 Product Name: One Light Floor Lamp UPC: 830335011729 Category: Floor Lamp Shipped Via: TRK

Suppliers

Company
Product
Description
Supplier Links
72031-1 Lamps-Floor Lamps - 395901 - Capital Lighting, Inc.
Columbus, OH, USA
72031-1 Lamps-Floor Lamps
395901
72031-1 Lamps-Floor Lamps 395901
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Polished Chrome Weight: 15 Product Name: One Light Floor Lamp UPC: 830335011729 Category: Floor Lamp Shipped Via: TRK

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Polished Chrome
Weight: 15
Product Name: One Light Floor Lamp
UPC: 830335011729
Category: Floor Lamp
Shipped Via: TRK

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 395901
Product Name 72031-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details