Capital Lighting, Inc. 113-42-F Pendants-Glass Down 393842

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Two Light Pendant Fluorescen UPC: 782042777576 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Two Light Pendant Fluorescen UPC: 782042777576 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
113-42-F Pendants-Glass Down - 393842 - Capital Lighting, Inc.
Columbus, OH, USA
113-42-F Pendants-Glass Down
393842
113-42-F Pendants-Glass Down 393842
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.50 Bulb Type: GU24 Qty: 2 Wattage: 26 Finish: Bronze with Gold Leaf Product Name: Two Light Pendant Fluorescen UPC: 782042777576 Category: Interior Canopy: 18``LX4.75``W/DiaX9. 5``H Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.50
Bulb
Type: GU24
Qty: 2
Wattage: 26
Finish: Bronze with Gold Leaf
Product Name: Two Light Pendant Fluorescen
UPC: 782042777576
Category: Interior
Canopy: 18``LX4.75``W/DiaX9.5``H
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393842
Product Name 113-42-F Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details