Capital Lighting, Inc. 2325PS/WM Pendants-Fabric Shade 393826

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/White Mesh Shade Product Name: One Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/White Mesh Shade Product Name: One Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2325PS/WM Pendants-Fabric Shade - 393826 - Capital Lighting, Inc.
Columbus, OH, USA
2325PS/WM Pendants-Fabric Shade
393826
2325PS/WM Pendants-Fabric Shade 393826
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 18.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Polished Silver/White Mesh Shade Product Name: One Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Polished Silver/White Mesh Shade
Product Name: One Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393826
Product Name 2325PS/WM Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details