Capital Lighting, Inc. 2256AS Mid. Chandeliers-Candle 393810

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Chandelier Category: Dining Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Chandelier Category: Dining Chandeliers

Suppliers

Company
Product
Description
Supplier Links
2256AS Mid. Chandeliers-Candle - 393810 - Capital Lighting, Inc.
Columbus, OH, USA
2256AS Mid. Chandeliers-Candle
393810
2256AS Mid. Chandeliers-Candle 393810
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Silver Product Name: Six Light Chandelier Category: Dining Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Silver
Product Name: Six Light Chandelier
Category: Dining Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 393810
Product Name 2256AS Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details