Capital Lighting, Inc. 26535 Lamps-Table Lamps 391599

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Silver Metal Weight: 13 Product Name: One Light Table Lamp UPC: 792977265352 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Silver Metal Weight: 13 Product Name: One Light Table Lamp UPC: 792977265352 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26535 Lamps-Table Lamps - 391599 - Capital Lighting, Inc.
Columbus, OH, USA
26535 Lamps-Table Lamps
391599
26535 Lamps-Table Lamps 391599
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 34.25 Length 34.25 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Silver Metal Weight: 13 Product Name: One Light Table Lamp UPC: 792977265352 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 34.25
Length 34.25
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Silver Metal
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977265352
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391599
Product Name 26535 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details