Capital Lighting, Inc. 26843 Lamps-Table Lamps 391571

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977268438 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977268438 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26843 Lamps-Table Lamps - 391571 - Capital Lighting, Inc.
Columbus, OH, USA
26843 Lamps-Table Lamps
391571
26843 Lamps-Table Lamps 391571
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 12 Product Name: One Light Table Lamp UPC: 792977268438 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.00
Length 29.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977268438
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391571
Product Name 26843 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details