Capital Lighting, Inc. 28716 Lamps-Floor Lamps 391510

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.25 Length 67.25 Bulb Qty: 1 Wattage: 150 Finish: Distressed Cinnamon Weight: 21 Product Name: One Light Floor Lamp UPC: 792977287163 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.25 Length 67.25 Bulb Qty: 1 Wattage: 150 Finish: Distressed Cinnamon Weight: 21 Product Name: One Light Floor Lamp UPC: 792977287163 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28716 Lamps-Floor Lamps - 391510 - Capital Lighting, Inc.
Columbus, OH, USA
28716 Lamps-Floor Lamps
391510
28716 Lamps-Floor Lamps 391510
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 67.25 Length 67.25 Bulb Qty: 1 Wattage: 150 Finish: Distressed Cinnamon Weight: 21 Product Name: One Light Floor Lamp UPC: 792977287163 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 67.25
Length 67.25
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Cinnamon
Weight: 21
Product Name: One Light Floor Lamp
UPC: 792977287163
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391510
Product Name 28716 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details