Capital Lighting, Inc. 85-2555-20 Lamps-Floor Lamps 390266

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.50 Bulb Wattage: 75 Finish: Urban Coffee Weight: 19 Category: Fl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.50 Bulb Wattage: 75 Finish: Urban Coffee Weight: 19 Category: Fl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85-2555-20 Lamps-Floor Lamps
390266
85-2555-20 Lamps-Floor Lamps 390266
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 64.50 Bulb Wattage: 75 Finish: Urban Coffee Weight: 19 Category: Fl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 64.50
Bulb
Wattage: 75
Finish: Urban Coffee
Weight: 19
Category: Fl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390266
Product Name 85-2555-20 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details