Capital Lighting, Inc. MP-LED512-RD/CH Mini Pendants-Cable 379898

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173795 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173795 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED512-RD/CH Mini Pendants-Cable - 379898 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED512-RD/CH Mini Pendants-Cable
379898
MP-LED512-RD/CH Mini Pendants-Cable 379898
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173795 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Red/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576173795
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379898
Product Name MP-LED512-RD/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details