Capital Lighting, Inc. MP-LED517-WT/CH Mini Pendants-Cable 379883

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 2.63 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176970 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 2.63 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176970 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED517-WT/CH Mini Pendants-Cable - 379883 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED517-WT/CH Mini Pendants-Cable
379883
MP-LED517-WT/CH Mini Pendants-Cable 379883
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 2.63 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176970 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 2.63
Bulb
Finish: White/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576176970
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379883
Product Name MP-LED517-WT/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details