PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 2.63
Bulb
Finish: White/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176734
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 379880 |
| Product Name | MP-517-WT/CH Mini Pendants-Cable |
| Application | Residential |