Capital Lighting, Inc. MP-513-AM/CH Mini Pendants-Cable 379869

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174310 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174310 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-513-AM/CH Mini Pendants-Cable - 379869 - Capital Lighting, Inc.
Columbus, OH, USA
MP-513-AM/CH Mini Pendants-Cable
379869
MP-513-AM/CH Mini Pendants-Cable 379869
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174310 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 4.75
Bulb
Finish: Amber/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576174310
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379869
Product Name MP-513-AM/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details