Capital Lighting, Inc. VTIN8604C Bathroom Fixtures-Four Lights 378979

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 22 Product Name: Four Light Bath Fixture UPC: 611728181560 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 22 Product Name: Four Light Bath Fixture UPC: 611728181560 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTIN8604C Bathroom Fixtures-Four Lights - 378979 - Capital Lighting, Inc.
Columbus, OH, USA
VTIN8604C Bathroom Fixtures-Four Lights
378979
VTIN8604C Bathroom Fixtures-Four Lights 378979
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: G-9 Qty: 4 Wattage: 75 Finish: Polished Chrome Weight: 22 Product Name: Four Light Bath Fixture UPC: 611728181560 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 6.50
Length 6.50
Extension: 6
Bulb
Type: G-9
Qty: 4
Wattage: 75
Finish: Polished Chrome
Weight: 22
Product Name: Four Light Bath Fixture
UPC: 611728181560
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378979
Product Name VTIN8604C Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details