Capital Lighting, Inc. 7401 Sconces-Metal 377887

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Large Sconce Natural Brass UPC: 8322049448
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Large Sconce Natural Brass UPC: 8322049448

Suppliers

Company
Product
Description
Supplier Links
7401 Sconces-Metal - 377887 - Capital Lighting, Inc.
Columbus, OH, USA
7401 Sconces-Metal
377887
7401 Sconces-Metal 377887
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 20.00 Extension: 5.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Brass Product Name: Large Sconce Natural Brass UPC: 8322049448

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 20.00
Extension: 5.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Brass
Product Name: Large Sconce Natural Brass
UPC: 8322049448

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377887
Product Name 7401 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details