Capital Lighting, Inc. 462 Lamps-Table Lamps 377854

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 8322235339 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 8322235339 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
462 Lamps-Table Lamps - 377854 - Capital Lighting, Inc.
Columbus, OH, USA
462 Lamps-Table Lamps
377854
462 Lamps-Table Lamps 377854
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Product Name: One Light Table Lamp UPC: 8322235339 Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Product Name: One Light Table Lamp
UPC: 8322235339
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377854
Product Name 462 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details