Capital Lighting, Inc. 2600X Lamps-Table Lamps 377838

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Tangerine UPC: 8322778652
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Tangerine UPC: 8322778652

Suppliers

Company
Product
Description
Supplier Links
2600X Lamps-Table Lamps - 377838 - Capital Lighting, Inc.
Columbus, OH, USA
2600X Lamps-Table Lamps
377838
2600X Lamps-Table Lamps 377838
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 29.50 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Ivory Product Name: Tl-Tangerine UPC: 8322778652

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 29.50
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Ivory
Product Name: Tl-Tangerine
UPC: 8322778652

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377838
Product Name 2600X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details