Capital Lighting, Inc. 2603 Lamps-Table Lamps 377813

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: Al-Tangerine-Painted Shd UPC: 8322556830
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: Al-Tangerine-Painted Shd UPC: 8322556830

Suppliers

Company
Product
Description
Supplier Links
2603 Lamps-Table Lamps - 377813 - Capital Lighting, Inc.
Columbus, OH, USA
2603 Lamps-Table Lamps
377813
2603 Lamps-Table Lamps 377813
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: Al-Tangerine-Painted Shd UPC: 8322556830

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 24.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ivory
Product Name: Al-Tangerine-Painted Shd
UPC: 8322556830

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377813
Product Name 2603 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details