Capital Lighting, Inc. 2604X Lamps-Table Lamps 377812

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: Al-Ivory UPC: 8322556731
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: Al-Ivory UPC: 8322556731

Suppliers

Company
Product
Description
Supplier Links
2604X Lamps-Table Lamps - 377812 - Capital Lighting, Inc.
Columbus, OH, USA
2604X Lamps-Table Lamps
377812
2604X Lamps-Table Lamps 377812
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 24.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ivory Product Name: Al-Ivory UPC: 8322556731

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 24.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ivory
Product Name: Al-Ivory
UPC: 8322556731

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377812
Product Name 2604X Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details