Capital Lighting, Inc. MP-546-DIC/BN Mini Pendants-Cable 377783

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 3.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576181554 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 3.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576181554 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-546-DIC/BN Mini Pendants-Cable - 377783 - Capital Lighting, Inc.
Columbus, OH, USA
MP-546-DIC/BN Mini Pendants-Cable
377783
MP-546-DIC/BN Mini Pendants-Cable 377783
PRODUCT DETAILS / SPECS Width/Dia: 4.31 Height: 3.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576181554 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.31
Height: 3.88
Bulb
Finish: Dichroic/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576181554
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377783
Product Name MP-546-DIC/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details