Capital Lighting, Inc. MP-LED593-LI/BN Mini Pendants-Cable 377607

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174594 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174594 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED593-LI/BN Mini Pendants-Cable - 377607 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED593-LI/BN Mini Pendants-Cable
377607
MP-LED593-LI/BN Mini Pendants-Cable 377607
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 4.00 Bulb Finish: Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174594 Category: Pendant Glass: Lime Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 4.00
Bulb
Finish: Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174594
Category: Pendant
Glass: Lime
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377607
Product Name MP-LED593-LI/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details